Capital Lighting, Inc. 31230/3 Foyer/Hall Lanterns-Glass w/Frame 345697

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 11 Product Name: Three Light Pendant UPC: 748119033884 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 11 Product Name: Three Light Pendant UPC: 748119033884 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31230/3 Foyer/Hall Lanterns-Glass w/Frame - 345697 - Capital Lighting, Inc.
Columbus, OH, USA
31230/3 Foyer/Hall Lanterns-Glass w/Frame
345697
31230/3 Foyer/Hall Lanterns-Glass w/Frame 345697
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 11 Product Name: Three Light Pendant UPC: 748119033884 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aged Bronze
Weight: 11
Product Name: Three Light Pendant
UPC: 748119033884
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345697
Product Name 31230/3 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details