Capital Lighting, Inc. 31251/2 Flush Mounts-Bowl Style 345692

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: Two Light Flushmount UPC: 748119033921 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: Two Light Flushmount UPC: 748119033921 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
31251/2 Flush Mounts-Bowl Style - 345692 - Capital Lighting, Inc.
Columbus, OH, USA
31251/2 Flush Mounts-Bowl Style
345692
31251/2 Flush Mounts-Bowl Style 345692
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: Two Light Flushmount UPC: 748119033921 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 6
Product Name: Two Light Flushmount
UPC: 748119033921
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345692
Product Name 31251/2 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details