Capital Lighting, Inc. FR47200PNI Sconces-Single Glass 345689

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 2.49 Product Name: One Light Sconce UPC: 00640665907063 Category: Sconce Glass: Etched Opal Glass Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 2.49 Product Name: One Light Sconce UPC: 00640665907063 Category: Sconce Glass: Etched Opal Glass Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
FR47200PNI Sconces-Single Glass - 345689 - Capital Lighting, Inc.
Columbus, OH, USA
FR47200PNI Sconces-Single Glass
345689
FR47200PNI Sconces-Single Glass 345689
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 2.49 Product Name: One Light Sconce UPC: 00640665907063 Category: Sconce Glass: Etched Opal Glass Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.00
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 2.49
Product Name: One Light Sconce
UPC: 00640665907063
Category: Sconce
Glass: Etched Opal Glass
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345689
Product Name FR47200PNI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details