Capital Lighting, Inc. FR49475BLI Mid. Chandeliers-Glass Up 345688

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Black Iron Weight: 41 Product Name: Five Light Chandelier UPC: 00640665907209 Category: Chandelier Glass: Amber Tint Glass Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Black Iron Weight: 41 Product Name: Five Light Chandelier UPC: 00640665907209 Category: Chandelier Glass: Amber Tint Glass Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR49475BLI Mid. Chandeliers-Glass Up - 345688 - Capital Lighting, Inc.
Columbus, OH, USA
FR49475BLI Mid. Chandeliers-Glass Up
345688
FR49475BLI Mid. Chandeliers-Glass Up 345688
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Black Iron Weight: 41 Product Name: Five Light Chandelier UPC: 00640665907209 Category: Chandelier Glass: Amber Tint Glass Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Black Iron
Weight: 41
Product Name: Five Light Chandelier
UPC: 00640665907209
Category: Chandelier
Glass: Amber Tint Glass
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 6`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345688
Product Name FR49475BLI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details