PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.75
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 9.59
Product Name: 16`` Four Light Semi Foyer
UPC: 00640665907070
Category: Foyer
Glass: Etched Opal Glass
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 345687 |
| Product Name | FR47201PNI Semi-Flush Mts.-Other |
| Application | Residential |