Capital Lighting, Inc. FR47206PNI Island/Pool Table-4 Light + 345686

Description
PRODUCT DETAILS / SPECS Height: 19.75 Length 19.75 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 12.92 Product Name: Six Light Linear Chandelier UPC: 00640665907094 Category: Chandelier Glass: Etched Opal Glass Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia, Wire: 120``
Description
PRODUCT DETAILS / SPECS Height: 19.75 Length 19.75 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 12.92 Product Name: Six Light Linear Chandelier UPC: 00640665907094 Category: Chandelier Glass: Etched Opal Glass Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia, Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
FR47206PNI Island/Pool Table-4 Light + - 345686 - Capital Lighting, Inc.
Columbus, OH, USA
FR47206PNI Island/Pool Table-4 Light +
345686
FR47206PNI Island/Pool Table-4 Light + 345686
PRODUCT DETAILS / SPECS Height: 19.75 Length 19.75 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 12.92 Product Name: Six Light Linear Chandelier UPC: 00640665907094 Category: Chandelier Glass: Etched Opal Glass Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia, Wire: 120``

PRODUCT DETAILS / SPECS
Height: 19.75
Length 19.75
Bulb
Type: G-9
Qty: 6
Wattage: 60
Finish: Polished Nickel
Weight: 12.92
Product Name: Six Light Linear Chandelier
UPC: 00640665907094
Category: Chandelier
Glass: Etched Opal Glass
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5`` dia,
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345686
Product Name FR47206PNI Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details