Capital Lighting, Inc. FR47204PNI Mid. Chandeliers-Glass Up 345684

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.75 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 12.68 Product Name: Four Light Chandelier UPC: 00640665907087 Category: Chandelier Glass: Etched Opal Glass Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.75 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 12.68 Product Name: Four Light Chandelier UPC: 00640665907087 Category: Chandelier Glass: Etched Opal Glass Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
FR47204PNI Mid. Chandeliers-Glass Up - 345684 - Capital Lighting, Inc.
Columbus, OH, USA
FR47204PNI Mid. Chandeliers-Glass Up
345684
FR47204PNI Mid. Chandeliers-Glass Up 345684
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.75 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 12.68 Product Name: Four Light Chandelier UPC: 00640665907087 Category: Chandelier Glass: Etched Opal Glass Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 18.75
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 12.68
Product Name: Four Light Chandelier
UPC: 00640665907087
Category: Chandelier
Glass: Etched Opal Glass
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5`` dia.
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345684
Product Name FR47204PNI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details