Capital Lighting, Inc. 31260/1 Sconces-Single Candle 345679

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Antique Brass Weight: 2 Product Name: One Light Wall Sconce UPC: 748119033396 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Antique Brass Weight: 2 Product Name: One Light Wall Sconce UPC: 748119033396 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
31260/1 Sconces-Single Candle - 345679 - Capital Lighting, Inc.
Columbus, OH, USA
31260/1 Sconces-Single Candle
345679
31260/1 Sconces-Single Candle 345679
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Antique Brass Weight: 2 Product Name: One Light Wall Sconce UPC: 748119033396 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brushed Antique Brass
Weight: 2
Product Name: One Light Wall Sconce
UPC: 748119033396
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345679
Product Name 31260/1 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details