Capital Lighting, Inc. 31280/1 Sconces-Single Glass 345678

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Bathbar UPC: 748119033495 Category: Bathbar
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Bathbar UPC: 748119033495 Category: Bathbar

Suppliers

Company
Product
Description
Supplier Links
31280/1 Sconces-Single Glass - 345678 - Capital Lighting, Inc.
Columbus, OH, USA
31280/1 Sconces-Single Glass
345678
31280/1 Sconces-Single Glass 345678
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Bathbar UPC: 748119033495 Category: Bathbar

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 2
Product Name: One Light Bathbar
UPC: 748119033495
Category: Bathbar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345678
Product Name 31280/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details