Capital Lighting, Inc. 31269/4 Island/Pool Table-4 Light + 345675

Description
PRODUCT DETAILS / SPECS Height: 16.00 Length 16.00 Extension: 22 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Antique Brass Weight: 24 Product Name: Four Light Island UPC: 748119033426 Category: Island
Description
PRODUCT DETAILS / SPECS Height: 16.00 Length 16.00 Extension: 22 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Antique Brass Weight: 24 Product Name: Four Light Island UPC: 748119033426 Category: Island

Suppliers

Company
Product
Description
Supplier Links
31269/4 Island/Pool Table-4 Light + - 345675 - Capital Lighting, Inc.
Columbus, OH, USA
31269/4 Island/Pool Table-4 Light +
345675
31269/4 Island/Pool Table-4 Light + 345675
PRODUCT DETAILS / SPECS Height: 16.00 Length 16.00 Extension: 22 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Antique Brass Weight: 24 Product Name: Four Light Island UPC: 748119033426 Category: Island

PRODUCT DETAILS / SPECS
Height: 16.00
Length 16.00
Extension: 22
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Brushed Antique Brass
Weight: 24
Product Name: Four Light Island
UPC: 748119033426
Category: Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345675
Product Name 31269/4 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details