Capital Lighting, Inc. 31268/4 Island/Pool Table-4 Light + 345672

Description
PRODUCT DETAILS / SPECS Height: 16.00 Length 16.00 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Antique Brass Weight: 13 Product Name: Four Light Island UPC: 748119033419 Category: Island
Description
PRODUCT DETAILS / SPECS Height: 16.00 Length 16.00 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Antique Brass Weight: 13 Product Name: Four Light Island UPC: 748119033419 Category: Island

Suppliers

Company
Product
Description
Supplier Links
31268/4 Island/Pool Table-4 Light + - 345672 - Capital Lighting, Inc.
Columbus, OH, USA
31268/4 Island/Pool Table-4 Light +
345672
31268/4 Island/Pool Table-4 Light + 345672
PRODUCT DETAILS / SPECS Height: 16.00 Length 16.00 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Antique Brass Weight: 13 Product Name: Four Light Island UPC: 748119033419 Category: Island

PRODUCT DETAILS / SPECS
Height: 16.00
Length 16.00
Extension: 10
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Brushed Antique Brass
Weight: 13
Product Name: Four Light Island
UPC: 748119033419
Category: Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345672
Product Name 31268/4 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details