Capital Lighting, Inc. 31266/6 Mid. Chandeliers-Candle 345671

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Antique Brass Weight: 11 Product Name: Six Light Chandelier UPC: 748119033358 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Antique Brass Weight: 11 Product Name: Six Light Chandelier UPC: 748119033358 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
31266/6 Mid. Chandeliers-Candle - 345671 - Capital Lighting, Inc.
Columbus, OH, USA
31266/6 Mid. Chandeliers-Candle
345671
31266/6 Mid. Chandeliers-Candle 345671
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Antique Brass Weight: 11 Product Name: Six Light Chandelier UPC: 748119033358 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brushed Antique Brass
Weight: 11
Product Name: Six Light Chandelier
UPC: 748119033358
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345671
Product Name 31266/6 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details