Capital Lighting, Inc. 42302/1 Exterior -Wall Mount 345669

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Weight: 12 Product Name: One Light Outdoor Sconce UPC: 748119034225 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Weight: 12 Product Name: One Light Outdoor Sconce UPC: 748119034225 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42302/1 Exterior -Wall Mount - 345669 - Capital Lighting, Inc.
Columbus, OH, USA
42302/1 Exterior -Wall Mount
345669
42302/1 Exterior -Wall Mount 345669
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Weight: 12 Product Name: One Light Outdoor Sconce UPC: 748119034225 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 22.00
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Graphite
Weight: 12
Product Name: One Light Outdoor Sconce
UPC: 748119034225
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345669
Product Name 42302/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details