Capital Lighting, Inc. 42346/1 Exterior -Wall Mount 345668

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Graphite Weight: 3 Product Name: One Light Outdoor Sconce UPC: 748119034263 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Graphite Weight: 3 Product Name: One Light Outdoor Sconce UPC: 748119034263 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42346/1 Exterior -Wall Mount - 345668 - Capital Lighting, Inc.
Columbus, OH, USA
42346/1 Exterior -Wall Mount
345668
42346/1 Exterior -Wall Mount 345668
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Graphite Weight: 3 Product Name: One Light Outdoor Sconce UPC: 748119034263 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Extension: 5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Graphite
Weight: 3
Product Name: One Light Outdoor Sconce
UPC: 748119034263
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345668
Product Name 42346/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details