Capital Lighting, Inc. 42303/1 Exterior -Hanging 345667

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Weight: 12 Product Name: One Light Outdoor Pendant UPC: 748119034232 Category: Outdoor Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Weight: 12 Product Name: One Light Outdoor Pendant UPC: 748119034232 Category: Outdoor Pendant

Suppliers

Company
Product
Description
Supplier Links
42303/1 Exterior -Hanging - 345667 - Capital Lighting, Inc.
Columbus, OH, USA
42303/1 Exterior -Hanging
345667
42303/1 Exterior -Hanging 345667
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Weight: 12 Product Name: One Light Outdoor Pendant UPC: 748119034232 Category: Outdoor Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Graphite
Weight: 12
Product Name: One Light Outdoor Pendant
UPC: 748119034232
Category: Outdoor Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345667
Product Name 42303/1 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2496468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details