Capital Lighting, Inc. 42306/2 Exterior -Ceiling Mount 345663

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Graphite Weight: 8 Product Name: Two Light Outdoor Flushmount UPC: 748119034249 Category: Outdoor Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Graphite Weight: 8 Product Name: Two Light Outdoor Flushmount UPC: 748119034249 Category: Outdoor Flushmount

Suppliers

Company
Product
Description
Supplier Links
42306/2 Exterior -Ceiling Mount - 345663 - Capital Lighting, Inc.
Columbus, OH, USA
42306/2 Exterior -Ceiling Mount
345663
42306/2 Exterior -Ceiling Mount 345663
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Graphite Weight: 8 Product Name: Two Light Outdoor Flushmount UPC: 748119034249 Category: Outdoor Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Graphite
Weight: 8
Product Name: Two Light Outdoor Flushmount
UPC: 748119034249
Category: Outdoor Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345663
Product Name 42306/2 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details