Capital Lighting, Inc. 42340/1 Exterior -Wall Mount 345661

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Weight: 5 Product Name: One Light Outdoor Sconce UPC: 748119034270 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Weight: 5 Product Name: One Light Outdoor Sconce UPC: 748119034270 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42340/1 Exterior -Wall Mount - 345661 - Capital Lighting, Inc.
Columbus, OH, USA
42340/1 Exterior -Wall Mount
345661
42340/1 Exterior -Wall Mount 345661
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Weight: 5 Product Name: One Light Outdoor Sconce UPC: 748119034270 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Graphite
Weight: 5
Product Name: One Light Outdoor Sconce
UPC: 748119034270
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345661
Product Name 42340/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details