Capital Lighting, Inc. FR42407BRC Mini Pendants-Rod 345656

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Cinnamon Weight: 5.02 Product Name: One Light Mini-Pendant UPC: 00640665907025 Category: Mini Pendant Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Cinnamon Weight: 5.02 Product Name: One Light Mini-Pendant UPC: 00640665907025 Category: Mini Pendant Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
FR42407BRC Mini Pendants-Rod - 345656 - Capital Lighting, Inc.
Columbus, OH, USA
FR42407BRC Mini Pendants-Rod
345656
FR42407BRC Mini Pendants-Rod 345656
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Cinnamon Weight: 5.02 Product Name: One Light Mini-Pendant UPC: 00640665907025 Category: Mini Pendant Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 13.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brushed Cinnamon
Weight: 5.02
Product Name: One Light Mini-Pendant
UPC: 00640665907025
Category: Mini Pendant
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5`` dia.
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345656
Product Name FR42407BRC Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details