Capital Lighting, Inc. FR46206BAM Island/Pool Table-2 Light Bar 345655

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 3.25 Length 3.25 Bulb Type: LED Qty: 2 Wattage: 9 Finish: Bamboo Weight: 20 Product Name: Linear Chandlier UPC: 00640665907261 Category: Chandelier Glass: Etched Glass Bottom Lens Shipped Via: Parcel Canopy: 12`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 3.25 Length 3.25 Bulb Type: LED Qty: 2 Wattage: 9 Finish: Bamboo Weight: 20 Product Name: Linear Chandlier UPC: 00640665907261 Category: Chandelier Glass: Etched Glass Bottom Lens Shipped Via: Parcel Canopy: 12`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
FR46206BAM Island/Pool Table-2 Light Bar - 345655 - Capital Lighting, Inc.
Columbus, OH, USA
FR46206BAM Island/Pool Table-2 Light Bar
345655
FR46206BAM Island/Pool Table-2 Light Bar 345655
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 3.25 Length 3.25 Bulb Type: LED Qty: 2 Wattage: 9 Finish: Bamboo Weight: 20 Product Name: Linear Chandlier UPC: 00640665907261 Category: Chandelier Glass: Etched Glass Bottom Lens Shipped Via: Parcel Canopy: 12`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 3.25
Length 3.25
Bulb
Type: LED
Qty: 2
Wattage: 9
Finish: Bamboo
Weight: 20
Product Name: Linear Chandlier
UPC: 00640665907261
Category: Chandelier
Glass: Etched Glass Bottom Lens
Shipped Via: Parcel
Canopy: 12``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345655
Product Name FR46206BAM Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details