Capital Lighting, Inc. FR42406BRC Mid. Chandeliers-Drum Shades 345654

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 19.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Cinnamon Weight: 26.4 Product Name: Six Light Chandelier UPC: 00640665907018 Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 19.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Cinnamon Weight: 26.4 Product Name: Six Light Chandelier UPC: 00640665907018 Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
FR42406BRC Mid. Chandeliers-Drum Shades - 345654 - Capital Lighting, Inc.
Columbus, OH, USA
FR42406BRC Mid. Chandeliers-Drum Shades
345654
FR42406BRC Mid. Chandeliers-Drum Shades 345654
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 19.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Cinnamon Weight: 26.4 Product Name: Six Light Chandelier UPC: 00640665907018 Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 19.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brushed Cinnamon
Weight: 26.4
Product Name: Six Light Chandelier
UPC: 00640665907018
Category: Chandelier
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5`` dia.
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345654
Product Name FR42406BRC Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details