Capital Lighting, Inc. FR42408BRC Large Chandeliers-Drum Shade 345653

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 19.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brushed Cinnamon Weight: 31.24 Product Name: Eight Light Chandelier UPC: 00640665907032 Category: Chandelier Shipped Via: LTL Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 19.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brushed Cinnamon Weight: 31.24 Product Name: Eight Light Chandelier UPC: 00640665907032 Category: Chandelier Shipped Via: LTL Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
FR42408BRC Large Chandeliers-Drum Shade - 345653 - Capital Lighting, Inc.
Columbus, OH, USA
FR42408BRC Large Chandeliers-Drum Shade
345653
FR42408BRC Large Chandeliers-Drum Shade 345653
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 19.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brushed Cinnamon Weight: 31.24 Product Name: Eight Light Chandelier UPC: 00640665907032 Category: Chandelier Shipped Via: LTL Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Brushed Cinnamon
Weight: 31.24
Product Name: Eight Light Chandelier
UPC: 00640665907032
Category: Chandelier
Shipped Via: LTL
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5`` dia.
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345653
Product Name FR42408BRC Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details