Capital Lighting, Inc. FR44622BCH Semi-Flush Mts.-Drum Shade 345651

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Champagne Weight: 17.42 Product Name: Large Semi Flush Foyer UPC: 00640665907049 Category: Foyer Glass: Etched Painted White Inside Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.75`` dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Champagne Weight: 17.42 Product Name: Large Semi Flush Foyer UPC: 00640665907049 Category: Foyer Glass: Etched Painted White Inside Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.75`` dia.

Suppliers

Company
Product
Description
Supplier Links
FR44622BCH Semi-Flush Mts.-Drum Shade - 345651 - Capital Lighting, Inc.
Columbus, OH, USA
FR44622BCH Semi-Flush Mts.-Drum Shade
345651
FR44622BCH Semi-Flush Mts.-Drum Shade 345651
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Champagne Weight: 17.42 Product Name: Large Semi Flush Foyer UPC: 00640665907049 Category: Foyer Glass: Etched Painted White Inside Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.75`` dia.

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Champagne
Weight: 17.42
Product Name: Large Semi Flush Foyer
UPC: 00640665907049
Category: Foyer
Glass: Etched Painted White Inside
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5.75`` dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345651
Product Name FR44622BCH Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details