Capital Lighting, Inc. FR44625BCH Foyer/Hall Lanterns-Open Frame 345650

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Champagne Weight: 23.76 Product Name: 15`` Six Light Foyer UPC: 00640665907056 Category: Foyer Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.75`` dia. Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Champagne Weight: 23.76 Product Name: 15`` Six Light Foyer UPC: 00640665907056 Category: Foyer Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.75`` dia. Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR44625BCH Foyer/Hall Lanterns-Open Frame - 345650 - Capital Lighting, Inc.
Columbus, OH, USA
FR44625BCH Foyer/Hall Lanterns-Open Frame
345650
FR44625BCH Foyer/Hall Lanterns-Open Frame 345650
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Champagne Weight: 23.76 Product Name: 15`` Six Light Foyer UPC: 00640665907056 Category: Foyer Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.75`` dia. Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 35.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brushed Champagne
Weight: 23.76
Product Name: 15`` Six Light Foyer
UPC: 00640665907056
Category: Foyer
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5.75`` dia.
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345650
Product Name FR44625BCH Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details