Capital Lighting, Inc. 42300/1 Exterior -Wall Mount 345645

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Weight: 7 Product Name: One Light Outdoor Sconce UPC: 748119034201 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Weight: 7 Product Name: One Light Outdoor Sconce UPC: 748119034201 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42300/1 Exterior -Wall Mount - 345645 - Capital Lighting, Inc.
Columbus, OH, USA
42300/1 Exterior -Wall Mount
345645
42300/1 Exterior -Wall Mount 345645
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Weight: 7 Product Name: One Light Outdoor Sconce UPC: 748119034201 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Graphite
Weight: 7
Product Name: One Light Outdoor Sconce
UPC: 748119034201
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345645
Product Name 42300/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details