Capital Lighting, Inc. 42360/1 Exterior -Wall Mount 345639

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 10 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Weathered Charcoal Weight: 5 Product Name: One Light Outdoor Sconce UPC: 748119034379 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 10 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Weathered Charcoal Weight: 5 Product Name: One Light Outdoor Sconce UPC: 748119034379 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42360/1 Exterior -Wall Mount - 345639 - Capital Lighting, Inc.
Columbus, OH, USA
42360/1 Exterior -Wall Mount
345639
42360/1 Exterior -Wall Mount 345639
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 10 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Weathered Charcoal Weight: 5 Product Name: One Light Outdoor Sconce UPC: 748119034379 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Extension: 10
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Weathered Charcoal
Weight: 5
Product Name: One Light Outdoor Sconce
UPC: 748119034379
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345639
Product Name 42360/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105496 - RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details