Capital Lighting, Inc. 44001/8 Mid. Chandeliers-Candle 345638

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 22.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Weight: 35 Product Name: Eight Light Chandelier UPC: 748119026282 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 22.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Weight: 35 Product Name: Eight Light Chandelier UPC: 748119026282 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
44001/8 Mid. Chandeliers-Candle - 345638 - Capital Lighting, Inc.
Columbus, OH, USA
44001/8 Mid. Chandeliers-Candle
345638
44001/8 Mid. Chandeliers-Candle 345638
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 22.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Weight: 35 Product Name: Eight Light Chandelier UPC: 748119026282 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Polished Nickel
Weight: 35
Product Name: Eight Light Chandelier
UPC: 748119026282
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345638
Product Name 44001/8 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details