Capital Lighting, Inc. 42362/1 Exterior -Wall Mount 345637

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Extension: 12 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Weathered Charcoal Weight: 7 Product Name: One Light Outdoor Sconce UPC: 748119034386 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Extension: 12 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Weathered Charcoal Weight: 7 Product Name: One Light Outdoor Sconce UPC: 748119034386 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42362/1 Exterior -Wall Mount - 345637 - Capital Lighting, Inc.
Columbus, OH, USA
42362/1 Exterior -Wall Mount
345637
42362/1 Exterior -Wall Mount 345637
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Extension: 12 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Weathered Charcoal Weight: 7 Product Name: One Light Outdoor Sconce UPC: 748119034386 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.00
Extension: 12
Bulb
Type: LED
Qty: 1
Wattage: 6
Finish: Weathered Charcoal
Weight: 7
Product Name: One Light Outdoor Sconce
UPC: 748119034386
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345637
Product Name 42362/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details