Capital Lighting, Inc. 42395/1 Exterior -Wall Mt./Flush 345636

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Weight: 4 Product Name: One Light Outdoor Sconce UPC: 748119034317 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Weight: 4 Product Name: One Light Outdoor Sconce UPC: 748119034317 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42395/1 Exterior -Wall Mt./Flush - 345636 - Capital Lighting, Inc.
Columbus, OH, USA
42395/1 Exterior -Wall Mt./Flush
345636
42395/1 Exterior -Wall Mt./Flush 345636
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Weight: 4 Product Name: One Light Outdoor Sconce UPC: 748119034317 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Graphite
Weight: 4
Product Name: One Light Outdoor Sconce
UPC: 748119034317
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345636
Product Name 42395/1 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details