Capital Lighting, Inc. 42407/1 Exterior -Hanging 345632

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Weight: 2 Product Name: One Light Outdoor Pendant UPC: 748119034355 Category: Outdoor Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Weight: 2 Product Name: One Light Outdoor Pendant UPC: 748119034355 Category: Outdoor Pendant

Suppliers

Company
Product
Description
Supplier Links
42407/1 Exterior -Hanging - 345632 - Capital Lighting, Inc.
Columbus, OH, USA
42407/1 Exterior -Hanging
345632
42407/1 Exterior -Hanging 345632
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Weight: 2 Product Name: One Light Outdoor Pendant UPC: 748119034355 Category: Outdoor Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Graphite
Weight: 2
Product Name: One Light Outdoor Pendant
UPC: 748119034355
Category: Outdoor Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345632
Product Name 42407/1 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details