Capital Lighting, Inc. 42406/1 Exterior -Wall Mount 345630

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Weight: 2 Product Name: One Light Outdoor Sconce UPC: 748119034348 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Weight: 2 Product Name: One Light Outdoor Sconce UPC: 748119034348 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42406/1 Exterior -Wall Mount - 345630 - Capital Lighting, Inc.
Columbus, OH, USA
42406/1 Exterior -Wall Mount
345630
42406/1 Exterior -Wall Mount 345630
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Weight: 2 Product Name: One Light Outdoor Sconce UPC: 748119034348 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Graphite
Weight: 2
Product Name: One Light Outdoor Sconce
UPC: 748119034348
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345630
Product Name 42406/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details