Capital Lighting, Inc. FR40312SLF Sconces-Double Candle 345629

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Extension: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Weight: 6.17 Product Name: Two Light Sconce UPC: 00640665906905 Category: Sconce Glass: Etched Crystal Tear Drop Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 12.80
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Extension: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Weight: 6.17 Product Name: Two Light Sconce UPC: 00640665906905 Category: Sconce Glass: Etched Crystal Tear Drop Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 12.80

Suppliers

Company
Product
Description
Supplier Links
FR40312SLF Sconces-Double Candle - 345629 - Capital Lighting, Inc.
Columbus, OH, USA
FR40312SLF Sconces-Double Candle
345629
FR40312SLF Sconces-Double Candle 345629
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.50 Extension: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Weight: 6.17 Product Name: Two Light Sconce UPC: 00640665906905 Category: Sconce Glass: Etched Crystal Tear Drop Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 12.80

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 22.50
Extension: 6.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Silver Leaf
Weight: 6.17
Product Name: Two Light Sconce
UPC: 00640665906905
Category: Sconce
Glass: Etched Crystal Tear Drop
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Top to outlet: 12.80

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345629
Product Name FR40312SLF Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details