Capital Lighting, Inc. FR42402BRC Island/Pool Table-4 Light + 345628

Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Cinnamon Weight: 11.65 Product Name: Four Light Linear Chandelier UPC: 00640665906981 Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``
Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Cinnamon Weight: 11.65 Product Name: Four Light Linear Chandelier UPC: 00640665906981 Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
FR42402BRC Island/Pool Table-4 Light + - 345628 - Capital Lighting, Inc.
Columbus, OH, USA
FR42402BRC Island/Pool Table-4 Light +
345628
FR42402BRC Island/Pool Table-4 Light + 345628
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Cinnamon Weight: 11.65 Product Name: Four Light Linear Chandelier UPC: 00640665906981 Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``

PRODUCT DETAILS / SPECS
Height: 10.00
Length 10.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Brushed Cinnamon
Weight: 11.65
Product Name: Four Light Linear Chandelier
UPC: 00640665906981
Category: Chandelier
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5`` dia.
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345628
Product Name FR42402BRC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details