Capital Lighting, Inc. FR42401BRC Semi-Flush Mts.-Drum Shade 345625

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Cinnamon Weight: 9.9 Product Name: Three Light Semi Foyer UPC: 00640665906974 Category: Foyer Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Cinnamon Weight: 9.9 Product Name: Three Light Semi Foyer UPC: 00640665906974 Category: Foyer Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia.

Suppliers

Company
Product
Description
Supplier Links
FR42401BRC Semi-Flush Mts.-Drum Shade - 345625 - Capital Lighting, Inc.
Columbus, OH, USA
FR42401BRC Semi-Flush Mts.-Drum Shade
345625
FR42401BRC Semi-Flush Mts.-Drum Shade 345625
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Cinnamon Weight: 9.9 Product Name: Three Light Semi Foyer UPC: 00640665906974 Category: Foyer Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia.

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 11.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Cinnamon
Weight: 9.9
Product Name: Three Light Semi Foyer
UPC: 00640665906974
Category: Foyer
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5`` dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345625
Product Name FR42401BRC Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details