Capital Lighting, Inc. FR42400BRC Sconces-Single Candle 345622

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Cinnamon Weight: 2.42 Product Name: One Light Sconce UPC: 00640665906967 Category: Sconce Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 6.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Cinnamon Weight: 2.42 Product Name: One Light Sconce UPC: 00640665906967 Category: Sconce Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 6.75

Suppliers

Company
Product
Description
Supplier Links
FR42400BRC Sconces-Single Candle - 345622 - Capital Lighting, Inc.
Columbus, OH, USA
FR42400BRC Sconces-Single Candle
345622
FR42400BRC Sconces-Single Candle 345622
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Cinnamon Weight: 2.42 Product Name: One Light Sconce UPC: 00640665906967 Category: Sconce Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 6.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 13.00
Extension: 5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brushed Cinnamon
Weight: 2.42
Product Name: One Light Sconce
UPC: 00640665906967
Category: Sconce
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Top to outlet: 6.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345622
Product Name FR42400BRC Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details