Capital Lighting, Inc. 44010/6 Mid. Chandeliers-Candle 345617

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Brass Weight: 15 Product Name: Six Light Chandelier UPC: 748119026299 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Brass Weight: 15 Product Name: Six Light Chandelier UPC: 748119026299 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
44010/6 Mid. Chandeliers-Candle - 345617 - Capital Lighting, Inc.
Columbus, OH, USA
44010/6 Mid. Chandeliers-Candle
345617
44010/6 Mid. Chandeliers-Candle 345617
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Brass Weight: 15 Product Name: Six Light Chandelier UPC: 748119026299 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Brass
Weight: 15
Product Name: Six Light Chandelier
UPC: 748119026299
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345617
Product Name 44010/6 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details