Capital Lighting, Inc. 44012/6 Mid. Chandeliers-Glass Up 345616

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 22.00 Extension: 18 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Polished Nickel Weight: 22 Product Name: Six Light Chandelier UPC: 748119034560 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 22.00 Extension: 18 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Polished Nickel Weight: 22 Product Name: Six Light Chandelier UPC: 748119034560 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
44012/6 Mid. Chandeliers-Glass Up - 345616 - Capital Lighting, Inc.
Columbus, OH, USA
44012/6 Mid. Chandeliers-Glass Up
345616
44012/6 Mid. Chandeliers-Glass Up 345616
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 22.00 Extension: 18 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Polished Nickel Weight: 22 Product Name: Six Light Chandelier UPC: 748119034560 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 22.00
Extension: 18
Bulb
Type: G-9
Qty: 6
Wattage: 40
Finish: Polished Nickel
Weight: 22
Product Name: Six Light Chandelier
UPC: 748119034560
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345616
Product Name 44012/6 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details