PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 13.00
Bulb
Type: LED
Qty: 1
Wattage: 4.8
Finish: Bronze/Maple
Weight: 5.75
Product Name: Mini-Pendant
UPC: 00640665906769
Category: Mini Pendant
Shipped Via: Parcel
Canopy: 5``
Wire: 72``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 345610 |
| Product Name | FR35003MPL Mini Pendants-Cable |
| Application | Residential |