Capital Lighting, Inc. FR40205IRN Mini Chandeliers-Glass Shade 345608

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Iron Weight: 24.69 Product Name: Four Light Chandelier UPC: 00640665906899 Category: Chandelier Glass: Clear Seedy Glass Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7.5`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Iron Weight: 24.69 Product Name: Four Light Chandelier UPC: 00640665906899 Category: Chandelier Glass: Clear Seedy Glass Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7.5`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR40205IRN Mini Chandeliers-Glass Shade - 345608 - Capital Lighting, Inc.
Columbus, OH, USA
FR40205IRN Mini Chandeliers-Glass Shade
345608
FR40205IRN Mini Chandeliers-Glass Shade 345608
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Iron Weight: 24.69 Product Name: Four Light Chandelier UPC: 00640665906899 Category: Chandelier Glass: Clear Seedy Glass Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7.5`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Rustic Iron
Weight: 24.69
Product Name: Four Light Chandelier
UPC: 00640665906899
Category: Chandelier
Glass: Clear Seedy Glass
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 7.5`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345608
Product Name FR40205IRN Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details