Capital Lighting, Inc. FR35018WAL Mini Pendants-Cable 345607

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.50 Bulb Type: LED Qty: 1 Wattage: 4.8 Finish: Chrome/Walnut Weight: 3 Product Name: Mini-Pendant UPC: 00640665906813 Category: Mini Pendant Shipped Via: Parcel Canopy: 5`` dia. Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.50 Bulb Type: LED Qty: 1 Wattage: 4.8 Finish: Chrome/Walnut Weight: 3 Product Name: Mini-Pendant UPC: 00640665906813 Category: Mini Pendant Shipped Via: Parcel Canopy: 5`` dia. Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
FR35018WAL Mini Pendants-Cable - 345607 - Capital Lighting, Inc.
Columbus, OH, USA
FR35018WAL Mini Pendants-Cable
345607
FR35018WAL Mini Pendants-Cable 345607
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.50 Bulb Type: LED Qty: 1 Wattage: 4.8 Finish: Chrome/Walnut Weight: 3 Product Name: Mini-Pendant UPC: 00640665906813 Category: Mini Pendant Shipped Via: Parcel Canopy: 5`` dia. Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 6.50
Bulb
Type: LED
Qty: 1
Wattage: 4.8
Finish: Chrome/Walnut
Weight: 3
Product Name: Mini-Pendant
UPC: 00640665906813
Category: Mini Pendant
Shipped Via: Parcel
Canopy: 5`` dia.
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345607
Product Name FR35018WAL Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details