Capital Lighting, Inc. FR38515CLD Pendants-Other 345605

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Cloud Weight: 12 Product Name: 15`` Two Light Foyer UPC: 00640665906882 Category: Foyer Glass: Etched Painted White Inside Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Cloud Weight: 12 Product Name: 15`` Two Light Foyer UPC: 00640665906882 Category: Foyer Glass: Etched Painted White Inside Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia.

Suppliers

Company
Product
Description
Supplier Links
FR38515CLD Pendants-Other - 345605 - Capital Lighting, Inc.
Columbus, OH, USA
FR38515CLD Pendants-Other
345605
FR38515CLD Pendants-Other 345605
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Cloud Weight: 12 Product Name: 15`` Two Light Foyer UPC: 00640665906882 Category: Foyer Glass: Etched Painted White Inside Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia.

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.25
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Cloud
Weight: 12
Product Name: 15`` Two Light Foyer
UPC: 00640665906882
Category: Foyer
Glass: Etched Painted White Inside
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5`` dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345605
Product Name FR38515CLD Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details