Capital Lighting, Inc. FR35023CHY Mini Pendants-Cable 345603

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: LED Qty: 1 Wattage: 4.8 Finish: Bronze/Cherry Weight: 3.82 Product Name: Mini-Pendant UPC: 00640665906844 Category: Mini Pendant Shipped Via: Parcel Canopy: 5`` dia. Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: LED Qty: 1 Wattage: 4.8 Finish: Bronze/Cherry Weight: 3.82 Product Name: Mini-Pendant UPC: 00640665906844 Category: Mini Pendant Shipped Via: Parcel Canopy: 5`` dia. Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
FR35023CHY Mini Pendants-Cable - 345603 - Capital Lighting, Inc.
Columbus, OH, USA
FR35023CHY Mini Pendants-Cable
345603
FR35023CHY Mini Pendants-Cable 345603
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: LED Qty: 1 Wattage: 4.8 Finish: Bronze/Cherry Weight: 3.82 Product Name: Mini-Pendant UPC: 00640665906844 Category: Mini Pendant Shipped Via: Parcel Canopy: 5`` dia. Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.00
Bulb
Type: LED
Qty: 1
Wattage: 4.8
Finish: Bronze/Cherry
Weight: 3.82
Product Name: Mini-Pendant
UPC: 00640665906844
Category: Mini Pendant
Shipped Via: Parcel
Canopy: 5`` dia.
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345603
Product Name FR35023CHY Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details