Capital Lighting, Inc. FR38510CLD Mini Pendants-Cable 345602

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cloud Weight: 7 Product Name: 10`` Two Light Foyer UPC: 00640665906875 Category: Foyer Glass: Etched Painted White Inside Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cloud Weight: 7 Product Name: 10`` Two Light Foyer UPC: 00640665906875 Category: Foyer Glass: Etched Painted White Inside Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia.

Suppliers

Company
Product
Description
Supplier Links
FR38510CLD Mini Pendants-Cable - 345602 - Capital Lighting, Inc.
Columbus, OH, USA
FR38510CLD Mini Pendants-Cable
345602
FR38510CLD Mini Pendants-Cable 345602
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cloud Weight: 7 Product Name: 10`` Two Light Foyer UPC: 00640665906875 Category: Foyer Glass: Etched Painted White Inside Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia.

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Cloud
Weight: 7
Product Name: 10`` Two Light Foyer
UPC: 00640665906875
Category: Foyer
Glass: Etched Painted White Inside
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5`` dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345602
Product Name FR38510CLD Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details