Capital Lighting, Inc. 4311-299 Pendants-Glass Down 345588

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 16.00 Bulb Qty: 1 Finish: Regents Patina Weight: 11.02 Product Name: One Light Pendant UPC: 747396082707 Glass: Scavo Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 16.00 Bulb Qty: 1 Finish: Regents Patina Weight: 11.02 Product Name: One Light Pendant UPC: 747396082707 Glass: Scavo Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
4311-299 Pendants-Glass Down - 345588 - Capital Lighting, Inc.
Columbus, OH, USA
4311-299 Pendants-Glass Down
345588
4311-299 Pendants-Glass Down 345588
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 16.00 Bulb Qty: 1 Finish: Regents Patina Weight: 11.02 Product Name: One Light Pendant UPC: 747396082707 Glass: Scavo Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 16.00
Bulb
Qty: 1
Finish: Regents Patina
Weight: 11.02
Product Name: One Light Pendant
UPC: 747396082707
Glass: Scavo
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345588
Product Name 4311-299 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details