Capital Lighting, Inc. 4302-647 Mini Pendants-Rod 345587

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 51.50 Bulb Qty: 1 Finish: Copper Bronze Patina Weight: 4.34 Product Name: One Light Mini Pendant UPC: 747396084435 Glass: Ribbed Glass Etched Inside Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 51.50 Bulb Qty: 1 Finish: Copper Bronze Patina Weight: 4.34 Product Name: One Light Mini Pendant UPC: 747396084435 Glass: Ribbed Glass Etched Inside Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
4302-647 Mini Pendants-Rod - 345587 - Capital Lighting, Inc.
Columbus, OH, USA
4302-647 Mini Pendants-Rod
345587
4302-647 Mini Pendants-Rod 345587
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 51.50 Bulb Qty: 1 Finish: Copper Bronze Patina Weight: 4.34 Product Name: One Light Mini Pendant UPC: 747396084435 Glass: Ribbed Glass Etched Inside Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 51.50
Bulb
Qty: 1
Finish: Copper Bronze Patina
Weight: 4.34
Product Name: One Light Mini Pendant
UPC: 747396084435
Glass: Ribbed Glass Etched Inside
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345587
Product Name 4302-647 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details