Capital Lighting, Inc. 4307-613 Semi-Flush Mts.-Bowl Style 345581

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.75 Bulb Qty: 2 Finish: Polished Nickel Weight: 6.88 Product Name: Two Light Semi Flush UPC: 747396082608 Glass: Ribbed Glass Etched Inside Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.75 Bulb Qty: 2 Finish: Polished Nickel Weight: 6.88 Product Name: Two Light Semi Flush UPC: 747396082608 Glass: Ribbed Glass Etched Inside Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
4307-613 Semi-Flush Mts.-Bowl Style - 345581 - Capital Lighting, Inc.
Columbus, OH, USA
4307-613 Semi-Flush Mts.-Bowl Style
345581
4307-613 Semi-Flush Mts.-Bowl Style 345581
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.75 Bulb Qty: 2 Finish: Polished Nickel Weight: 6.88 Product Name: Two Light Semi Flush UPC: 747396082608 Glass: Ribbed Glass Etched Inside Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.75
Bulb
Qty: 2
Finish: Polished Nickel
Weight: 6.88
Product Name: Two Light Semi Flush
UPC: 747396082608
Glass: Ribbed Glass Etched Inside
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345581
Product Name 4307-613 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details