Capital Lighting, Inc. 4307-647 Semi-Flush Mts.-Bowl Style 345580

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.75 Bulb Qty: 2 Finish: Copper Bronze Patina Weight: 6.88 Product Name: Two Light Semi Flush UPC: 747396082615 Glass: Ribbed Glass Etched Inside Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.75 Bulb Qty: 2 Finish: Copper Bronze Patina Weight: 6.88 Product Name: Two Light Semi Flush UPC: 747396082615 Glass: Ribbed Glass Etched Inside Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
4307-647 Semi-Flush Mts.-Bowl Style - 345580 - Capital Lighting, Inc.
Columbus, OH, USA
4307-647 Semi-Flush Mts.-Bowl Style
345580
4307-647 Semi-Flush Mts.-Bowl Style 345580
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.75 Bulb Qty: 2 Finish: Copper Bronze Patina Weight: 6.88 Product Name: Two Light Semi Flush UPC: 747396082615 Glass: Ribbed Glass Etched Inside Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.75
Bulb
Qty: 2
Finish: Copper Bronze Patina
Weight: 6.88
Product Name: Two Light Semi Flush
UPC: 747396082615
Glass: Ribbed Glass Etched Inside
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345580
Product Name 4307-647 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details