Capital Lighting, Inc. 1424-281 Semi-Flush Mts.-Bowl Style 345568

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Harvard Court Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Harvard Court Bronze

Suppliers

Company
Product
Description
Supplier Links
1424-281 Semi-Flush Mts.-Bowl Style - 345568 - Capital Lighting, Inc.
Columbus, OH, USA
1424-281 Semi-Flush Mts.-Bowl Style
345568
1424-281 Semi-Flush Mts.-Bowl Style 345568
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Harvard Court Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Harvard Court Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345568
Product Name 1424-281 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details