Capital Lighting, Inc. 1296-648 Mini Chandeliers-Candle 345566

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Provencal Blanc Product Name: Three Light Pendant Designer: Jessica McClintock Home
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Provencal Blanc Product Name: Three Light Pendant Designer: Jessica McClintock Home

Suppliers

Company
Product
Description
Supplier Links
1296-648 Mini Chandeliers-Candle - 345566 - Capital Lighting, Inc.
Columbus, OH, USA
1296-648 Mini Chandeliers-Candle
345566
1296-648 Mini Chandeliers-Candle 345566
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Provencal Blanc Product Name: Three Light Pendant Designer: Jessica McClintock Home

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 25.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Provencal Blanc
Product Name: Three Light Pendant
Designer: Jessica McClintock Home

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345566
Product Name 1296-648 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details