Capital Lighting, Inc. 1423-281 Mid. Chandeliers-Glass Up 345565

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Harvard Court Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Harvard Court Bronze

Suppliers

Company
Product
Description
Supplier Links
1423-281 Mid. Chandeliers-Glass Up - 345565 - Capital Lighting, Inc.
Columbus, OH, USA
1423-281 Mid. Chandeliers-Glass Up
345565
1423-281 Mid. Chandeliers-Glass Up 345565
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Harvard Court Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Harvard Court Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345565
Product Name 1423-281 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details