Capital Lighting, Inc. 1295-648 Mid. Chandeliers-Candle 345564

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Provencal Blanc Product Name: Five Light Chandelier Designer: Jessica McClintock Home
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Provencal Blanc Product Name: Five Light Chandelier Designer: Jessica McClintock Home

Suppliers

Company
Product
Description
Supplier Links
1295-648 Mid. Chandeliers-Candle - 345564 - Capital Lighting, Inc.
Columbus, OH, USA
1295-648 Mid. Chandeliers-Candle
345564
1295-648 Mid. Chandeliers-Candle 345564
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Provencal Blanc Product Name: Five Light Chandelier Designer: Jessica McClintock Home

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Provencal Blanc
Product Name: Five Light Chandelier
Designer: Jessica McClintock Home

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345564
Product Name 1295-648 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details